EN
  • EN
  • DE
  • IT

DS2761AX-025/TR

Part No DS2761AX-025/TR
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 253999-DS2761AX-025/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761AX-025/TR CAD Model

Description

Maxim Integrated DS2761AX-025/TR High-Precision Li+ Battery Monitor

The DS2761AX-025/TR from Maxim Integrated is a sophisticated high-precision lithium-ion (Li+) battery monitor that offers a comprehensive solution for battery management in portable devices. This small, power-packed component is designed to ensure the safe and efficient operation of rechargeable Li+ battery packs, which are critical to the performance and longevity of modern electronic devices.

The DS2761AX-025/TR provides a multitude of features that make it essential for battery monitoring. It includes high-precision measurements of voltage, temperature, current, and accumulated charge, allowing for precise battery capacity monitoring and prediction of remaining battery life. This data is crucial for devices that require reliable battery status information to manage power consumption effectively.

One of the standout features of the DS2761AX-025/TR is its ability to perform on-chip temperature measurements, which is vital for maintaining battery health. Overheating can lead to reduced battery life or even pose safety risks, making temperature monitoring a key aspect of battery management systems.

Additionally, the chip supports 16-bit current measurement, which enables it to detect very small changes in battery discharge rates. This high resolution is particularly beneficial for applications that need to extend battery life as much as possible, such as medical devices, wearables, and other portable electronics.

With its programmable current accumulation, the DS2761AX-025/TR allows for precise tracking of the amount of charge entering and leaving the battery. This feature aids in calculating the battery's state-of-charge (SOC) and state-of-health (SOH), providing essential information for battery maintenance and replacement scheduling.

Moreover, the device comes in a compact, surface-mount package, the Tape and Reel (TR) format, which facilitates automated assembly processes, making it an ideal choice for mass production. Its small footprint and high integration level help reduce the overall size of the battery management system, enabling sleeker and more compact device designs.

In summary, the DS2761AX-025/TR is a versatile, high-precision battery monitor that offers critical features for advanced battery management. Its ability to provide detailed battery metrics ensures that portable devices operate safely and efficiently, maximizing battery life and performance.

You May Also Be Interested in

Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.4952 $67.4568
22+ $6.1498 $135.2956
33+ $5.9571 $196.5843
45+ $5.7655 $259.4475
59+ $5.5728 $328.7952
78+ $4.9959 $389.6802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess