EN
  • EN
  • DE

MC74VHC1GT00DTT1G

Part No MC74VHC1GT00DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-Input NAND Gate CMOS Logic Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317332-MC74VHC1GT00DTT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT00DTT1G CAD Model

Description

ON Semiconductor MC74VHC1GT00DTT1G - High-Speed CMOS Logic Gate

The MC74VHC1GT00DTT1G is a high-performance, single 2-input NAND gate integrated circuit from ON Semiconductor's VHC family of products. This device is designed to operate with a power supply range of 2V to 5.5V, making it suitable for a wide array of applications that require low power consumption and high noise immunity. The logic gate is fabricated with silicon gate CMOS technology, which ensures that it has the speed of LSTTL combined with the low power consumption of standard CMOS integrated circuits.

With its high-speed CMOS technology, the MC74VHC1GT00DTT1G is capable of operating at speeds similar to LSTTL while maintaining the CMOS low power dissipation. This feature is particularly important in battery-powered devices and other power-sensitive applications where performance cannot be compromised for power efficiency.

The device comes in a compact SC-70/SOT-323 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance and is characterized for operation from -55°C to +125°C, ensuring reliability across a broad range of operating conditions.

The MC74VHC1GT00DTT1G also features low input threshold voltages to facilitate the interfacing with lower voltage logic levels, thus providing better compatibility with other logic families. This makes it an excellent choice for mixed-voltage logic interfacing applications, as well as for translating up or down between different logic levels within a circuit.

Additionally, the logic gate boasts high output drive capability, with outputs that can sink or source up to 8 mA at VCC = 4.5V. This ensures that the device can drive larger loads when necessary. Its pin and function compatibility with other standard logic families also allows for easy integration into existing designs without the need for significant redesign.

Overall, the ON Semiconductor MC74VHC1GT00DTT1G is a versatile and reliable choice for designers who require a high-speed CMOS logic gate with low power dissipation, wide operating voltage range, and excellent noise immunity.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess