EN
  • EN
  • DE

MC74VHC1G07DTT1G

Part No MC74VHC1G07DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INV O/DRAIN 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 022825-MC74VHC1G07DTT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G07DTT1G CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MC74VHC1G07DTT1 onsemi TSOT-23-5 United States PIN-TO-PIN

Description

ON Semiconductor MC74VHC1G07DTT1G Single Non-Inverting Buffer

The MC74VHC1G07DTT1G is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology from ON Semiconductor. It boasts a robust design that ensures optimal performance even in demanding applications. This integrated circuit is designed to deliver a high drive current with minimal power consumption, making it an excellent choice for portable and power-sensitive applications.

With its 5V tolerant inputs, the MC74VHC1G07DTT1G can be used in mixed voltage environments, providing the flexibility to interface with both 3.3V and 5V logic levels. This feature greatly simplifies the design of multi-voltage systems. The device also exhibits an excellent propagation delay and output transition time, which is crucial for high-speed data processing and communication systems.

The buffer is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting, making it a perfect choice for modern compact electronic assemblies. Despite its small size, the MC74VHC1G07DTT1G does not compromise on performance and reliability, thanks to ON Semiconductor's commitment to quality in manufacturing and design.

The device operates over a wide voltage range of 2V to 5.5V, providing designers with a versatile power supply options. Additionally, it features a low input capacitance and a low quiescent current, further enhancing its suitability for battery-operated devices. The MC74VHC1G07DTT1G is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature environments.

ON Semiconductor's MC74VHC1G07DTT1G is ideal for a variety of applications, including signal buffering, logic level translation, and driving heavy loads. Its high noise immunity and low power dissipation make it an excellent choice for use in telecommunications, computing, and consumer electronics, among other fields.

Overall, the MC74VHC1G07DTT1G from ON Semiconductor represents a blend of performance, power efficiency, and design flexibility, making it a valuable component for any electronic system requiring a reliable and efficient non-inverting buffer.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 809,010 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess