EN
  • EN
  • DE

MC74LVXC3245DWR2

Part No MC74LVXC3245DWR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSCEIVER 8BIT 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 3V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 044557-MC74LVXC3245DWR2
Ultra Librarian 3D Model Ultra Librarian MC74LVXC3245DWR2 CAD Model

Description

ON Semiconductor MC74LVXC3245DWR2 Octal Bidirectional Transceiver

The ON Semiconductor MC74LVXC3245DWR2 is a high-performance, octal bidirectional transceiver designed to facilitate the transfer of data between two buses of different voltage levels. It is part of the LVXC family, which is renowned for its low-voltage operation and excellent speed characteristics. This transceiver is particularly suitable for applications that require interfacing between 3.3V and 5V systems, making it an ideal choice for mixed-voltage environments.

Key Features:

  • Voltage Level Translation: The device is capable of translating signals between 3.3V and 5V buses, ensuring compatibility between different logic levels.
  • High-Speed Operation: With its fast data transfer rates, the MC74LVXC3245DWR2 is suitable for high-speed data communication applications.
  • Octal Bidirectional Data Paths: It features eight bidirectional data paths, providing ample connectivity for complex data exchange scenarios.
  • Multiple Configuration Options: The transceiver can be configured in various modes, including an 8-bit unidirectional bus or two 4-bit unidirectional buses.
  • Power-Off Protection: Inputs and outputs include protection when the device is powered off, thus safeguarding the transceiver from potential damage.
  • Low Power Consumption: Designed with power efficiency in mind, the MC74LVXC3245DWR2 helps in reducing overall power consumption of electronic systems.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial applications.

Applications:

The versatility of the MC74LVXC3245DWR2 allows it to be used in a wide range of applications, including:

  • Level shifting in multi-voltage systems
  • Bus isolation and protection
  • Communication interfaces
  • Microprocessor or microcontroller interfacing
  • Data transmission systems

Package and Quality:

The MC74LVXC3245DWR2 comes in a wide-body SOIC-24 package, which is suitable for surface-mount technology (SMT) and provides a compact solution for PCB layouts. ON Semiconductor is committed to delivering high-quality products, and this transceiver is no exception. It is manufactured under strict quality control standards to ensure reliability and performance in demanding electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess