Product Overview: 74HCT4053N,112
The 74HCT4053N,112 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, renowned for its precision and performance in a wide range of applications. This integrated circuit is part of the 74HCT family and is designed to function as a triple 2-channel analog multiplexer/demultiplexer with a common enable input.
Key Features
- Versatile Functionality: The device features three independent 2-channel multiplexers/demultiplexers with a common enable input, allowing for flexible routing of analog and digital signals.
- Wide Operating Voltage: It operates across a broad voltage range of 2V to 6V, making it compatible with various logic levels and suitable for interfacing with TTL levels.
- Low Power Consumption: The 74HCT4053N,112 boasts a low power consumption characteristic of CMOS integrated circuits, contributing to energy-efficient designs.
- High Noise Immunity: The device provides a high level of noise immunity, ensuring stable and reliable operation even in electrically noisy environments.
- Ease of Use: With its DIP-16 (Dual In-line Package) form factor, it is easy to handle and integrate into a wide range of electronic circuits.
Applications
The 74HCT4053N,112 is suitable for various applications, including:
- Analog signal routing and switching
- Digital signal multiplexing/demultiplexing
- Signal gating
- Communication systems
- Data acquisition systems
- Audio and video signal processing
Product Specifications
Below are the key specifications of the 74HCT4053N,112:
- Package: DIP-16
- Logic Type: CMOS
- Logic Family: HCT
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature: -40°C to +125°C
In conclusion, the 74HCT4053N,112 from NXP Semiconductors is a highly versatile and reliable component that provides efficient solutions for multiplexing and demultiplexing analog and digital signals. Its compatibility with various logic levels, low power consumption, and robust noise immunity make it an ideal choice for designers seeking a high-performance multiplexer/demultiplexer for their electronic projects.