EN
  • EN
  • DE

MC74LVX244DTR2G

Part No MC74LVX244DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin TSSOP W T/R / IC BUFF/DVR DUAL N-INV 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 074621-MC74LVX244DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC74LVX244
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74LVX244DTR2G CAD Model

Description

ON Semiconductor MC74LVX244DTR2G Product Overview

The MC74LVX244DTR2G is a high-performance, octal buffer/line driver designed by ON Semiconductor to provide flexible, low-voltage operation with high current drive and minimal propagation delays. This device is part of the LVX family, which is fabricated with an advanced CMOS technology to achieve superior speed and power consumption characteristics.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: Octal (8-Bit)
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Voltage - Supply: 2.7V to 3.6V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Propagation Delay: 4.5ns at 3.3V, 25°C
  • Current - Output High, Low: 24mA, 24mA
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)

Advanced Performance and Power Efficiency

The MC74LVX244DTR2G features advanced 5V tolerant inputs, which allow the use of this device in mixed voltage applications. It operates at a voltage range of 2.7V to 3.6V, making it ideal for low-voltage operations that require a high degree of power efficiency. The device's low-power consumption and high-speed operation are suitable for a wide range of applications, including those that require interfacing with high-speed microprocessors.

Design Flexibility

With its octal configuration and 3-state outputs, the MC74LVX244DTR2G is designed to be used as a memory address driver, clock driver, and bus-oriented transmitter/receiver. The 3-state outputs allow for connection to a bus without the need for external pull-up resistors, providing designers with increased flexibility and reduced component count in their circuit designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74LVX244DTR2G is no exception. It is designed to meet the stringent requirements of the automotive industry, with an operating temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions. The device is also provided in a space-saving TSSOP-20 package, suitable for automated assembly processes.

Whether you're designing for consumer electronics, automotive, or industrial applications, the MC74LVX244DTR2G from ON Semiconductor offers a versatile and efficient solution for your buffering and driving needs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3615 $57.8400
390+ $0.2968 $115.7520
605+ $0.2876 $173.9980
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2414 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess