EN
  • EN
  • DE

MC74LCX244DTEL

Part No MC74LCX244DTEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, LVC/LCX/Z SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LCX244
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224010-MC74LCX244DTEL
Ultra Librarian 3D Model Ultra Librarian MC74LCX244DTEL CAD Model

Description

ON Semiconductor MC74LCX244DTEL - Low-Voltage CMOS Octal Buffer

The ON Semiconductor MC74LCX244DTEL is a high-performance, low-voltage CMOS octal buffer designed to provide efficient interfacing to high-speed communication, computing, and networking applications. This device is part of the LCX range, which is characterized by its low power consumption and high noise immunity, suitable for 3.3V operation while maintaining 5V tolerant inputs.

The MC74LCX244DTEL features eight non-inverting buffers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers. Its 3-state outputs ensure that multiple devices can share a common bus without interference, as the outputs can be placed in a high-impedance state.

Constructed with advanced silicon gate CMOS technology, the MC74LCX244DTEL provides a significant reduction in power consumption compared to standard CMOS integrated circuits, especially when in the quiescent state. This makes it a preferred choice for battery-operated and power-sensitive applications.

The device's inputs can tolerate voltages up to 5V, regardless of the operating voltage, allowing for a smooth transition from 5V to 3.3V systems without the need for additional level shifters. This feature is particularly useful in mixed-voltage environments and when interfacing with legacy components.

ON Semiconductor ensures that the MC74LCX244DTEL is equipped with over-voltage tolerance on the inputs, which not only protects the device from unintentional voltage spikes but also extends its longevity and reliability. The device is also characterized by its low-voltage operation, which minimizes power dissipation without compromising speed.

The MC74LCX244DTEL comes in a TSSOP-20 package, which is optimized for reduced space on printed circuit boards, making it a suitable option for compact and high-density electronic designs. Its operating temperature range from -40°C to +85°C guarantees stable performance across various environmental conditions.

In summary, the ON Semiconductor MC74LCX244DTEL is a versatile, low-power, and robust octal buffer that delivers high-speed operation with 5V tolerant inputs, making it an excellent choice for interfacing and driving bus lines in modern electronic systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess