EN
  • EN
  • DE

HMC8325

Part No HMC8325
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 71 GHZ TO 86 GHZ, E - BAND LOW N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Active
Frequency 71GHz to 86GHz
P1dB 13dBm
Gain 21dB
Noise Figure 3.6dB
Supply Voltage - Operating 3V
Operating Supply Current 50mA
Test Frequency 71GHz to 86GHz
Win Source Part Number 1074143-HMC8325
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC8325 CAD Model

Description

The HMC8325 is a state-of-the-art RF amplifier from Analog Devices Inc., renowned for their precision engineering and cutting-edge technology in the semiconductor industry. This product is designed to cater to demanding applications that require high performance, reliability, and efficiency.

Key Features

  • Frequency Range: The HMC8325 operates over a broad frequency spectrum, making it a versatile choice for various RF and microwave applications.
  • High Gain: It offers substantial gain levels, which is critical for signal amplification in communication systems.
  • Output Power: With its robust output power, the HMC8325 can drive signals to the necessary levels for both commercial and military applications.
  • Efficiency: This amplifier is engineered for optimal power efficiency, ensuring minimal power wastage and reduced thermal footprint.
  • Linearity: Excellent linearity performance ensures signal fidelity, making it suitable for high-performance systems that cannot tolerate signal distortion.
  • Thermal Management: The device incorporates advanced thermal management features to maintain stability and performance across a range of operating conditions.

Applications

The HMC8325 is ideally suited for a variety of applications, including:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Electronic warfare and radar systems
  • Commercial and military RF systems

Product Specifications

The HMC8325 from Analog Devices Inc. provides an exceptional balance of performance and functionality. Its compact design and robust packaging make it a reliable and durable solution for integrating into complex systems.

For detailed technical specifications, application support, and further information, customers can access comprehensive data sheets and product documentation directly from Analog Devices Inc.'s official website or by contacting their customer support team.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess