EN
  • EN
  • DE
  • IT

MC74HC597ADTR2G

Part No MC74HC597ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC SHIFT REGISTER 8-BIT  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 74HC
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC597
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC597ADTR2G,MC74HC597ADTR2GOSCT,MC74HC597ADTR2G-ND,MC74HC597ADTR2GOSDKR,MC74HC597ADTR2GOSTR,2156-MC74HC597ADTR2G-OS
Standard Package 2,500
Win Source Part Number 1164036-MC74HC597ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC597ADTR2G CAD Model

Description

ON Semiconductor MC74HC597ADTR2G

The MC74HC597ADTR2G is a high-performance integrated circuit from ON Semiconductor, designed to deliver efficient and reliable operation in a wide range of digital applications. This device belongs to the 74HC family, which is well-known for its high-speed CMOS technology, making it suitable for interfacing with TTL levels. The MC74HC597ADTR2G specifically is an 8-bit shift register with input latches that provide an optimal solution for digital systems requiring the capture and control of data.

Key Features

  • Technology: The device is built on CMOS technology, ensuring low power consumption and high noise immunity.
  • Functionality: It has an 8-bit serial-in/parallel-out shift register with an 8-bit input storage register, which can be used independently or in combination.
  • Versatility: The MC74HC597ADTR2G operates with a wide operating voltage range from 2V to 6V, making it adaptable to various logic levels and suitable for battery-operated devices.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing ample power for downstream digital components.
  • Package: The device comes in a TSSOP-16 package, which is ideal for space-constrained applications while still being easy to handle in manufacturing processes.

Applications

The MC74HC597ADTR2G is a versatile component that can be used in a variety of digital systems. Its primary applications include:

  • Data acquisition systems
  • Microprocessor/microcontroller interfacing
  • Serial-to-parallel data conversion
  • System control functions
  • Data processing and storage

With its robust design and ON Semiconductor's commitment to quality, the MC74HC597ADTR2G is an excellent choice for designers who require a reliable shift register for their digital logic operations. Its ease of integration into various circuits, along with its operational efficiency, makes it a go-to component for a wide array of electronic products and systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.8411
Texas Instruments
IC JK TYPE POS TRG DUAL 16SOIC / Flip Flop JK-Master-Slave Type Pos-Edge 2-Element 16-Pin SOIC T/R
Lowest to $0.4412
ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Texas Instruments
IC D-TYPE POS TRG SNGL 5DSBGA
Lowest to $0.5703
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.4217
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC Tube
Lowest to $0.5232
Texas Instruments
IC D-TYPE POS TRG SNGL 20QSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R
Lowest to $0.5925
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 1BIT US8 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Lowest to $0.1390
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC74A
Lowest to $0.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3129 $50.0640
390+ $0.2567 $100.1130
605+ $0.2487 $150.4635
835+ $0.2407 $200.9845
1,075+ $0.2327 $250.1525
1,440+ $0.2086 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess