EN
  • EN
  • DE

CD74HC107M96G4

Part No CD74HC107M96G4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Function Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771367-CD74HC107M96G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC107M96G4 CAD Model

Description

Product Overview: CD74HC107M96G4

The CD74HC107M96G4 is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. This particular device falls under the category of logic gates, specifically the HC/UH series. It is designed to meet the demanding requirements of a wide range of electronic applications, offering both reliability and performance.

Key Features

  • Dual J-K Flip-Flops: The CD74HC107M96G4 contains two J-K flip-flops with clear inputs, providing versatile flip-flop functions that are fundamental in digital circuit design.
  • High-Speed CMOS Technology: This device is fabricated with high-speed CMOS technology, ensuring quick response times and low power consumption, making it suitable for high-speed and battery-powered systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • Output Drive Capability: The chip can drive up to 10 LSTTL loads, offering sufficient current to interface with most downstream components without the need for additional buffering.
  • Low Power Consumption: It exhibits low power consumption with 20μA of typical static current, contributing to energy efficiency in electronic designs.
  • Temperature Range: The operating temperature range of -55°C to 125°C allows for deployment in environments with extreme temperatures.

Applications

The CD74HC107M96G4 is suitable for a multitude of applications, including:

  • Counters and dividers
  • Control systems
  • Memory flip-flop elements
  • Data storage and transfer
  • General-purpose logic applications

Package and Quality

The device is offered in an SOIC-14 package, which is a small-outline integrated circuit package that is widely used in electronic systems for its compact footprint and ease of surface mounting. Texas Instruments ensures that the CD74HC107M96G4 adheres to stringent quality control standards, providing engineers and designers with a reliable component for their digital logic needs.

In summary, the CD74HC107M96G4 from Texas Instruments is a versatile and efficient solution for implementing J-K flip-flop functions in a variety of digital applications, delivering the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,826 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess