EN
  • EN
  • DE

SN74LVC1G79YZPR

Part No SN74LVC1G79YZPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 5-XFBGA, DSBGA
Win Source Part Number 1100489-SN74LVC1G79YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79YZPR CAD Model

Description

The SN74LVC1G79YZPR is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and high-performance component is part of the LVC family, which is renowned for its low-voltage operation and high-speed interfacing capability.

Key Features

  • Logic Type: D-type Flip-Flop
  • Operating Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • High Speed: Propagation delays as low as 3.4 ns at 3.3 V, allowing for rapid signal processing in time-sensitive applications.
  • Output Current: Capable of sourcing or sinking up to 32 mA, providing robust drive capabilities.
  • Logic Level Translation: Its wide voltage range facilitates translation between different logic levels, simplifying mixed-voltage system integration.
  • Package: Supplied in a small-footprint 5-lead SOT-23 package, making it ideal for space-constrained applications.

Applications

The SN74LVC1G79YZPR is versatile and can be employed in a diverse array of electronic circuits. Common applications include data storage, data transfer systems, and the implementation of sequential logic where a single flip-flop is required. Its high-speed characteristics make it particularly well-suited for modern digital devices that require fast data latching capabilities.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G79YZPR is no exception, as it is built to meet or exceed industry standards for performance and reliability. It is suitable for commercial, industrial, and even automotive applications, where consistent operation under varying conditions is essential.

In summary, the SN74LVC1G79YZPR from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate a D-type flip-flop into their digital systems. With its low-voltage capability, high-speed performance, and compact packaging, it stands as an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6287 $50.2960
195+ $0.5159 $100.6005
305+ $0.4998 $152.4390
415+ $0.4836 $200.6940
535+ $0.4675 $250.1125
720+ $0.4192 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess