The MC74HC4094ADR2G is a high-performance, integrated circuit manufactured by ON Semiconductor, designed for a variety of applications that require serial-to-parallel data conversion. This device is part of the 74HC series, which are known for their high-speed CMOS technology and compatibility with TTL standards.
Key Features
- Shift Register: It features an 8-stage serial shift register that allows for efficient serial-to-parallel data conversion.
- Storage Register: An additional 8-bit storage register holds the parallel output data.
- Tri-State Outputs: The parallel outputs are tri-state configurable, which allows for high-impedance states and facilitates interfacing with bus-oriented systems.
- High-Speed Operation: The device is capable of high-speed operation, making it suitable for fast data processing and communication tasks.
- Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, providing versatility in different circuit designs and applications.
- Low Power Consumption: The low power requirements of the CMOS technology make it ideal for battery-operated and power-sensitive devices.
Applications
The MC74HC4094ADR2G is highly versatile and can be used in a broad range of applications, including:
- Serial-to-parallel data conversion for communication interfaces
- LED and display drivers where multiple outputs are required
- Data acquisition systems
- Microcontroller interface
- Signal processing
Package and Quality
This device is offered in a compact SOIC-16 package, which is suitable for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74HC4094ADR2G is no exception, meeting stringent industry specifications for performance and robustness.
Whether you are designing a sophisticated communication system or a simple LED driver, the MC74HC4094ADR2G from ON Semiconductor provides the functionality, performance, and reliability required for your electronic projects.