EN
  • EN
  • DE

MC74HC4053ADTR2

Part No MC74HC4053ADTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers | IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 50pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219541-MC74HC4053ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4053ADTR2 CAD Model

Description

ON Semiconductor MC74HC4053ADTR2 Triple 2-Channel Analog Multiplexer/Demultiplexer

The MC74HC4053ADTR2 is a high-performance, triple 2-channel analog multiplexer/demultiplexer integrated circuit, brought to you by ON Semiconductor, a leading manufacturer in the semiconductor industry. This versatile component is designed to function as a precision analog switching device, which allows for the routing of analog signals to multiple destinations or the combination of multiple sources into a single channel.

Constructed with silicon gate CMOS technology, the MC74HC4053ADTR2 offers a robust and reliable solution for signal processing in a wide array of applications. It is well-suited for use in telecommunications, data acquisition systems, and audio signal routing, to name a few. The device boasts low power dissipation, yet it does not compromise on speed, providing users with a fast switching performance that is essential for modern electronic systems.

The MC74HC4053ADTR2 features three separate digital select inputs (S0, S1, and S2) and an enable input (E) for each of the three switches. This allows for precise control over signal paths, enabling the connection or disconnection of analog inputs to outputs based on the logic level applied to these digital inputs. The device is capable of handling both digital and analog signals, and the signals can pass through in either direction, adding to its flexibility.

With its wide operating voltage range from 2V to 6V, the MC74HC4053ADTR2 is compatible with most TTL, CMOS, and LVCMOS logic levels, making it an excellent choice for mixed-signal environments. Additionally, its low "ON" resistance ensures minimal signal distortion, while the high "OFF" resistance provides excellent signal isolation when the switch is in the non-conducting state.

ON Semiconductor's MC74HC4053ADTR2 is available in a TSSOP-16 package, which is not only space-efficient but also suitable for automated assembly processes, thereby reducing production costs. Its operating temperature range from -55°C to 125°C guarantees stable performance across diverse environmental conditions.

In summary, the MC74HC4053ADTR2 from ON Semiconductor is a highly adaptable and efficient solution for analog signal routing, offering designers a compact, low-power, and high-performance switching option for their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess