EN
  • EN
  • DE

HD74LS190P

Part No HD74LS190P
Manufacturer Renesas Electronics America
Catalog Logic - Counters, Dividers
Description Synchronous Up / Down Decade Counter (signal clock line)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179569-HD74LS190P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS190P CAD Model

Description

The HD74LS190P is a synchronous up/down decade (BCD) counter manufactured by Renesas Electronics America. It belongs to the 74LS family of logic devices known for their low-power Schottky TTL technology. This versatile counter can count in both ascending (up) and descending (down) directions, making it suitable for a variety of digital counting and control applications.

Applications

  • Digital Clocks: Used as a decade counter in digital clock circuits.
  • Frequency Dividers: Implemented as a frequency divider to generate lower frequency signals.
  • Timers: Employed in timer circuits for timing events or intervals.
  • Instrumentation: Found in digital instrumentation for counting and display purposes.
  • Control Systems: Utilized in control systems for counting events or steps.

Features

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring accurate and reliable counting.
  • Up/Down Counting: Capable of counting in both ascending and descending directions.
  • BCD Decade Counter: Counts in a Binary Coded Decimal (BCD) sequence (0-9).
  • Low Power Consumption: Operates with low power consumption thanks to LS technology.
  • Direct Clear Input: Allows asynchronous resetting of the counter to zero.
  • Count Enable Inputs: Provides control over the counting process.

Benefits

  • Accurate Counting: Synchronous operation ensures precise counting.
  • Versatile: Up/down counting capability makes it adaptable to various applications.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, simplifying circuit design.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Easy to Use: Direct clear and count enable inputs provide convenient control.

Additional Details

The 'P' in the part number indicates that the device is packaged in a plastic DIP (Dual In-Line Package). Key specifications include maximum clock frequency, supply voltage range, input and output voltage levels, and operating temperature range. The counter features a ripple carry output for cascading multiple counters to achieve higher counting ranges. Always refer to the official datasheet for detailed electrical characteristics, timing diagrams, and absolute maximum ratings before incorporating this counter into any circuit.

You May Also Be Interested in

Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess