EN
  • EN
  • DE

MC74HC240ANG

Part No MC74HC240ANG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 074590-MC74HC240ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC240ANG CAD Model

Description

ON Semiconductor MC74HC240ANG Octal 3-State Inverting Buffer/Line Driver

The MC74HC240ANG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its exceptional quality and reliability in electronic components. This device is part of the high-speed CMOS family and is designed to operate at similar speeds while retaining the low power consumption of standard CMOS integrated circuits. It features an octal 3-state inverting buffer/line driver configuration, making it a versatile choice for a variety of applications in digital systems.

The MC74HC240ANG has eight inverting buffers with three-state outputs, providing the ability to drive bus lines or buffer memory address registers. Its 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors, thus simplifying design and reducing component count. The device can drive up to 15 LSTTL loads, ensuring compatibility with a range of legacy systems and technologies.

With an operating voltage range of 2V to 6V, the MC74HC240ANG is suitable for interfacing with both standard 5V systems and newer, lower-voltage systems. This flexibility makes it an ideal choice for mixed-voltage applications, as well as for battery-powered devices where power efficiency is crucial. The input levels are also compatible with standard CMOS outputs, making this device easily integrable with other CMOS logic components.

The MC74HC240ANG is housed in a 20-lead PDIP (Plastic Dual-In-Line Package), providing a robust and easy-to-handle component for through-hole mounting. This package is widely used and preferred for prototyping and in applications where space is not a primary constraint.

Key features of the MC74HC240ANG include:

  • Typical propagation delay: 8ns at VCC = 5V, CL = 15pF, TA = 25°C
  • Low quiescent current: 80µA maximum (74HC)
  • Output drive capability: 15 LSTTL loads
  • 3-state outputs for bus interfacing
  • Wide operating voltage range: 2V to 6V
  • Compatible with TTL levels

Whether you are developing high-speed data processing systems, communication interfaces, or any digital application requiring reliable buffering and line driving capabilities, the MC74HC240ANG from ON Semiconductor is a solid choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess