EN
  • EN
  • DE

PCM1772RGAR

Part No PCM1772RGAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LINEOUT AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 50k
Data Interface I2S
Voltage Supply Source Single Supply
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 20-VQFN
Manufacturer Package 20-VQFN (4.2x4.2)
Win Source Part Number 1236390-PCM1772RGAR
Manufacturer Homepage www.ti.com
Family Name PCM1772
Introduction Date August 05, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1772RGAR CAD Model

Description

Product Overview: PCM1772RGAR by Texas Instruments

The PCM1772RGAR is a state-of-the-art audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance audio DAC is ideal for a wide range of consumer electronics applications, including home theater systems, digital audio players, and high-fidelity audio equipment.

Key Features

  • High-Quality Audio Performance: The PCM1772RGAR boasts an excellent signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring crystal-clear audio reproduction with minimal distortion.
  • 24-Bit Resolution: With 24-bit resolution, this DAC provides high-fidelity audio output, capturing the nuances of the original recording with exceptional detail and accuracy.
  • Sampling Rates: It supports a wide range of sampling rates, making it versatile for different audio formats and quality levels.
  • Low Power Consumption: Designed for efficiency, the PCM1772RGAR consumes minimal power, making it suitable for portable and battery-operated devices.
  • Compact Design: The device comes in a compact 20-VQFN package, which is ideal for space-constrained applications.

Applications

The PCM1772RGAR is designed to meet the demands of a variety of audio applications. Its high-quality audio output makes it an excellent choice for:

  • Home Theater Receivers
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speakers

Technical Specifications

Some of the technical specifications of the PCM1772RGAR include:

  • DAC Type: 24-bit Delta-Sigma
  • Dynamic Range: 106 dB
  • THD+N: 0.0025%
  • Operating Temperature Range: -25°C to 85°C
  • Package / Case: 20-VQFN

Overall, the PCM1772RGAR from Texas Instruments is a top-tier audio DAC that combines performance, efficiency, and versatility, making it an excellent choice for any high-quality audio application.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess