EN
  • EN
  • DE

TPS65950A2ZXN

Part No TPS65950A2ZXN
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/11 LDO 209-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 209-NFBGA
Win Source Part Number 034544-TPS65950A2ZXN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65950A2ZXN CAD Model

Description

Product Overview: TPS65950A2ZXN

The TPS65950A2ZXN is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications including smartphones, tablets, and other handheld devices. This advanced chip is engineered to provide a comprehensive power solution by incorporating multiple DC-DC converters, LDO regulators, and an array of additional features to enhance device performance and battery life.

Key Features

  • Multiple Power Rails: The TPS65950A2ZXN offers a variety of power outputs, including high-efficiency step-down converters and low-dropout (LDO) regulators, to power core components, memory, and peripherals.
  • Integrated Audio Codec: This chip includes an audio codec with multiple channels, providing high-quality sound for both playback and recording functions.
  • SmartReflex™ Technology: Incorporating SmartReflex technologies allows for adaptive voltage scaling, which dynamically adjusts power levels based on processor load to optimize power consumption.
  • Touchscreen Controller: An integrated touchscreen controller supports capacitive touch interfaces, enabling responsive user interactions with the device.
  • Advanced Battery Management: With an onboard battery charger and management system, the TPS65950A2ZXN ensures efficient charging and power monitoring to extend battery life.

Applications

The versatility of the TPS65950A2ZXN makes it suitable for a broad range of applications. Its power efficiency and integration are ideal for portable electronics where space is at a premium and battery life is critical. Devices such as multimedia phones, portable media players, and other consumer electronics can benefit significantly from the integration of this PMIC.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65950A2ZXN is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of everyday use in a variety of environments.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0371 $60.1484
9+ $12.3382 $111.0438
13+ $11.9526 $155.3838
18+ $11.5670 $208.2060
23+ $11.1815 $257.1745
30+ $10.0248 $300.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess