EN
  • EN
  • DE

MC74HC160ADR2G

Part No MC74HC160ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 4-BIT SYNC 16-SOIC / Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 74HC
Package Tape & Reel
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC160ADR2GOSCT,MC74HC160ADR2GOSDKR,MC74HC160ADR2G-ND,MC74HC160ADR2GOSTR,2156-MC74HC160ADR2G-OS,ONSONSMC74HC160ADR2G
Standard Package 2,500
Win Source Part Number 1077784-MC74HC160ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC160ADR2G CAD Model

Description

ON Semiconductor MC74HC160ADR2G - 4-Bit Binary Counter

The ON Semiconductor MC74HC160ADR2G is a high-performance, 4-bit synchronous binary counter integrated circuit, designed to operate with exceptional accuracy and reliability. This advanced counter is part of the 74HC series, which is well-known for its high-speed CMOS technology, offering a blend of speed and low power consumption that makes it suitable for a wide range of counting applications.

Key Features

  • Technology: High-speed CMOS
  • Counting Sequence: Synchronous, binary up-counter
  • Reset: Asynchronous master reset
  • Package: Supplied in a compact SOIC-16 package
  • Operating Voltage: 2V to 6V, accommodating a variety of logic levels
  • Propagation Delay: Fast propagation delay times, varying with operating voltage
  • Output Current: High-current outputs (±25 mA) capable of driving multiple loads
  • Temperature Range: Specified performance from -55°C to 125°C, suitable for industrial environments

Product Applications

The MC74HC160ADR2G is ideal for use in a diverse array of digital applications where precise counting is essential. Its applications include, but are not limited to, digital clocks, frequency dividers, timers, and event counters. The robust design ensures that it can be integrated into both commercial and industrial products with confidence.

Quality and Reliability

ON Semiconductor is a trusted name in the electronic components industry, known for its commitment to quality and reliability. The MC74HC160ADR2G is manufactured to meet the highest standards, ensuring stable performance and longevity in the field. Each device undergoes rigorous testing to guarantee it meets the specified parameters, providing designers and engineers with a dependable component for their counting solutions.

Environmental Compliance

In line with global environmental standards, the MC74HC160ADR2G adheres to RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also aligns with the regulatory requirements of many markets, making it a suitable choice for eco-conscious product designs.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess