EN
  • EN
  • DE

DSC612NI3A-010T

Part No DSC612NI3A-010T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 19.2MHz
Frequency - Output 2 26MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343661-DSC612NI3A-010T
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-010T CAD Model

Description

The DSC612NI3A-010T is a versatile and high-performance clock generator developed by Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This clock generator is a part of Microchip's comprehensive portfolio of timing solutions, offering a perfect blend of low power consumption, minimal jitter, and flexible output frequency configurations.

Key Features

  • Multiple Outputs: The device features two low-power LVCMOS/LVTTL outputs, providing the flexibility to support different clock requirements within a system.
  • Programmable Output Frequencies: It offers programmable output frequencies up to 100 MHz, ensuring compatibility with a wide range of applications and devices.
  • Low Power Consumption: Designed for energy-efficient operations, the DSC612NI3A-010T consumes minimal power, making it ideal for battery-operated and power-sensitive applications.
  • Low Jitter Performance: The clock generator provides low jitter outputs, which is critical for maintaining signal integrity in high-speed communication and digital signal processing applications.
  • No External Components Required: This device does not require any external components such as resistors, capacitors, or crystals, simplifying the design and reducing the overall bill of materials.
  • Wide Temperature Range: The DSC612NI3A-010T is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The DSC612NI3A-010T is suitable for a wide array of applications across various industries. Its versatility makes it an excellent choice for:

  • Consumer electronics such as smart devices and wearables
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking hardware such as routers and switches

Technical Specifications

Parameter Value Output Type LVCMOS/LVTTL Max Output Frequency 100 MHz Supply Voltage 1.71V to 3.63V Operating Temperature -40°C to +85°C

With its robust feature set and high reliability, the DSC612NI3A-010T from Microchip Technology stands out as a superior clock generation solution for designers looking to optimize their system performance while maintaining cost-effectiveness.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess