EN
  • EN
  • DE

DSC6021CE1A-0026

Part No DSC6021CE1A-0026
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 3.656MHz, 12MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344060-DSC6021CE1A-0026
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-0026 CAD Model

Description

Microchip Technology's DSC6021CE1A-0026: A Compact, High-Performance MEMS Oscillator

The DSC6021CE1A-0026 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This miniature, low-power oscillator is designed to deliver exceptional timing accuracy and stability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Size: The DSC6021CE1A-0026 boasts a compact footprint with a 2.5mm x 2.0mm package, allowing for space-saving on the PCB and making it perfect for applications with tight space constraints.
  • Frequency Range: This versatile oscillator operates at a frequency of 26 MHz, suitable for various applications, including consumer electronics, IoT devices, and industrial systems.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility in power supply design and compatibility with a variety of logic levels.
  • Stability: The oscillator offers excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Power Consumption: Designed with energy efficiency in mind, the DSC6021CE1A-0026 is optimized for low-power operation, making it an excellent choice for battery-powered devices.
  • Output Type: It features a CMOS output, providing a robust and compatible interface for most digital circuits.
  • Temperature Range: The device operates over an industrial temperature range, ensuring consistent performance even in harsh environments.
  • Reliability: As with all Microchip products, this MEMS oscillator is built to high-quality standards, providing long-term reliability for critical applications.

Applications

The DSC6021CE1A-0026 is suited for a variety of applications where space, energy efficiency, and precise timing are paramount. These include but are not limited to:

  • Wearable technology
  • Wireless communication devices
  • Portable medical devices
  • Internet of Things (IoT) sensors and nodes
  • Industrial control systems
  • Smart home devices

Microchip Technology's DSC6021CE1A-0026 MEMS oscillator is a testament to the company's commitment to providing advanced timing solutions that meet the evolving needs of modern electronics. Its combination of size, power efficiency, and performance makes it a top choice for designers looking to optimize their systems without compromise.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess