EN
  • EN
  • DE

MC56F81768VLH

Part No MC56F81768VLH
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 128KB/20KB LQFP64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Series 56F8xxx
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC56F81768
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-MC56F81768VLH, 935404503557
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883485-MC56F81768VLH
Ultra Librarian 3D Model Ultra Librarian MC56F81768VLH CAD Model

Description

The NXP MC56F81768VLH is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is part of NXP's 56F8000 series and is designed to deliver optimal performance for advanced motor control, industrial control, and power conversion applications.

Key Features

  • Core: The MC56F81768VLH features a 32-bit 56800EX DSP core that runs at a frequency of up to 100 MHz, offering a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 128 KB of flash memory and 64 KB of SRAM, this DSC provides ample space for complex algorithms and application code.
  • Peripherals: The device includes a rich set of peripherals such as multiple PWM channels, analog-to-digital converters (ADCs), a quad timer, and multiple serial communication interfaces (SCI, SPI, I2C, CAN).
  • Motor Control: With its advanced PWM modules and high-resolution timers, the MC56F81768VLH is well-suited for precise motor control applications, supporting various types of motors including BLDC, PMSM, and ACIM.
  • Integration: The integration of a voltage regulator, power-on reset, and oscillator reduces the bill of materials and simplifies system design.
  • Package: The device is offered in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP MC56F81768VLH makes it a prime choice for a wide array of applications. It is particularly effective in:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Power management and digital power conversion
  • Intelligent sensing applications

Development Support

NXP provides comprehensive development support for the MC56F81768VLH, including software libraries, development tools, and reference designs. This ensures that engineers can reduce development time and bring their products to market faster.

Overall, the NXP MC56F81768VLH is a robust and versatile DSC that provides a high level of integration and performance for complex control applications, where both processing power and functional integration are critical.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3486 $53.3944
10+ $10.9527 $109.5270
15+ $10.6105 $159.1575
20+ $10.2682 $205.3640
26+ $9.9259 $258.0734
34+ $8.8991 $302.5694
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess