EN
  • EN
  • DE

MC74HC125AFELG

Part No MC74HC125AFELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 6V SOEIAJ-14
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output SOEIAJ-14
Manufacturer ON Semiconductor
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package SOEIAJ-14
Family Name 74HC125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74HC125AFELGOSCT, =MC74HC125AFELGOSCT-ND, MC74HC125AFELG-ND, MC74HC125AFELGOSTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926282-MC74HC125AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC125AFELG CAD Model

Description

Product Overview: MC74HC125AFELG by ON Semiconductor

The MC74HC125AFELG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 74HC series, which are high-speed CMOS logic integrated circuits. The MC74HC125AFELG specifically is a quad buffer/line driver with 3-state outputs, ensuring versatility for a wide range of applications.

Key Features

  • Quad Buffers: The chip contains four independent buffer gates, providing ample utility for signal buffering requirements.
  • 3-State Outputs: Each buffer has a separate 3-state output enable pin, allowing for connection to a bus or data transmission system without the risk of contention.
  • High-Speed CMOS Technology: Built using CMOS technology, the MC74HC125AFELG offers high noise immunity and low power consumption.
  • Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 2V to 6V, catering to a variety of logic levels and making it suitable for battery-operated applications.
  • Low Power Dissipation: It has a low power consumption characteristic, with 20 µA (max) ICC at TA=25°C, contributing to energy efficiency in electronic systems.
  • High Current Drive Capability: The outputs can drive up to 7.8 mA at 5V, allowing the device to drive larger loads if necessary.

Applications

Due to its versatile nature, the MC74HC125AFELG is suitable for a variety of applications. It can be used in systems that require a high drive, such as memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Additionally, it is ideal for implementing logic-level conversions and buffer memory address registers in a range of electronic devices.

Package and Quality Assurance

The device is offered in a compact SOEIAJ-14 package, which is optimal for space-constrained applications. ON Semiconductor ensures high reliability and performance by subjecting the MC74HC125AFELG to rigorous testing and quality control measures, in line with their commitment to delivering top-quality semiconductor products.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3576 $60.4368
42+ $2.7558 $115.7436
65+ $2.6692 $173.4980
90+ $2.5837 $232.5330
116+ $2.4971 $289.6636
155+ $2.2384 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess