ON Semiconductor MC74F533N: An Overview
The ON Semiconductor MC74F533N is a high-performance integrated circuit that belongs to the family of latched transceivers. This component is designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. The MC74F533N is characterized by its fast switching speeds and high data throughput capabilities, making it an ideal choice for applications requiring efficient data transfer and signal processing.
Key Features
- Octal Latched Transceiver: The MC74F533N features an 8-bit bidirectional data path, allowing for simultaneous transmission and reception of data across eight channels.
- Edge-Triggered Latches: The device includes edge-triggered latches that provide data storage and give the system the ability to hold data until it is ready to be processed.
- Three-State Outputs: With three-state output control, this IC can be placed in a high-impedance state, allowing for multiple devices to be connected to the same data bus without interference.
- Fast Propagation Delay: The MC74F533N is designed for rapid signal processing, offering a quick propagation delay that ensures high-speed data transfer.
Applications
The versatility of the MC74F533N makes it suitable for a wide range of applications, including:
- Bus Interface in Microprocessor/Microcontroller Systems
- Data Communication Equipment
- Control Systems
- Buffer Memory Addressing
- Input/Output Port Expansion
Technical Specifications
- Logic Type: Octal D-Type Latch
- Number of Bits per Element: 8
- Output Type: 3-State
- Package / Case: PDIP-20
- Mounting Type: Through Hole
- Operating Temperature: 0°C to 70°C
- Supply Voltage: 4.5V to 5.5V
The MC74F533N from ON Semiconductor is a reliable and efficient solution for high-speed digital interfacing and data transfer applications. Its robust feature set and flexibility make it a valuable component for designers looking to enhance system performance and reliability.