EN
  • EN
  • DE

UCD9246RGCT

Part No UCD9246RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Telecommunications
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 035853-UCD9246RGCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9246RGCT CAD Model

Description

The UCD9246RGCT is a sophisticated digital power controller designed by Texas Instruments, aimed at providing a high-performance solution for multi-output and multi-phase power systems. This versatile controller integrates a host of features to enhance the efficiency, reliability, and flexibility of power supply systems in a variety of applications such as servers, telecommunications, and industrial systems.

Key Features

  • Advanced Control: The UCD9246RGCT is equipped with digital PWM (Pulse Width Modulation) control, which allows for precise output voltage regulation and improved transient response.
  • Multi-Phase Operation: With support for up to 6-phase operation, this controller can handle high current demands while maintaining efficiency and reducing thermal stress on individual components.
  • Configurable Outputs: It supports up to four configurable outputs, enabling a single controller to manage multiple power rails with different voltage and current requirements.
  • PMBus Interface: The inclusion of a PMBus interface facilitates communication with the controller for real-time monitoring, control, and configuration, which is essential for system diagnostics and performance optimization.
  • Non-Volatile Memory: Integrated non-volatile memory allows for the storage of custom configurations and firmware, ensuring that the system retains its settings even after power cycles.

Technical Specifications

  • Input Voltage: The device operates over a wide input voltage range, accommodating various power supply designs.
  • Output Voltage Accuracy: High accuracy in output voltage regulation ensures reliable operation of the end application.
  • Switching Frequency: The UCD9246RGCT supports a wide range of switching frequencies, enabling designers to optimize their power supply for efficiency or component size.
  • Package: Housed in a compact 64-VQFN package, the controller is suitable for space-constrained applications.

Overall, the UCD9246RGCT from Texas Instruments represents a cutting-edge solution for managing complex power supply systems. Its combination of digital control, multi-phase operation, and communication capabilities make it an ideal choice for engineers looking to enhance power system performance in their products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess