EN
  • EN
  • DE

UCC2892

Part No UCC2892
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT MODE ACTIVE CLAMP PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276316-UCC2892
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2892 CAD Model

Description

The UCC2892 is a highly sophisticated and advanced power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide range of power supply applications. This versatile IC is primarily used as a phase-shifted full-bridge PWM controller, which is a critical component in the design of efficient and reliable switch-mode power supplies (SMPS).

Key Features

  • Advanced Control Methodology: The UCC2892 employs phase-shifted control, which allows zero-voltage switching (ZVS) for reduced switching losses and improved efficiency, particularly beneficial in high-power applications.
  • High Performance: It features programmable switching frequencies up to 1MHz, enabling the use of smaller passive components and a more compact power supply design.
  • Versatility: With its wide input voltage range and the ability to drive both N-channel and P-channel MOSFETs, the UCC2892 is suitable for a broad spectrum of power conversion applications.
  • Protection Features: The IC includes a variety of protection features such as over-current protection, under-voltage lockout, and thermal shutdown, ensuring the safety and reliability of the power supply under adverse conditions.

Applications

The UCC2892 is ideal for use in:

  • Telecommunications power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • High-density power converters

Technical Specifications

Some of the key technical specifications of the UCC2892 include:

  • Operating frequency range from 100kHz to 1MHz
  • High current drive capability
  • Programmable soft-start function
  • Advanced line feed-forward for improved transient response

With its combination of performance, flexibility, and protection features, the UCC2892 from Texas Instruments is a robust solution for designers looking to optimize their power supply designs for efficiency and reliability.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess