EN
  • EN
  • DE

MC33179DR2

Part No MC33179DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1.5mV
Supply Current 1.7mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 4V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC33179
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218269-MC33179DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33179DR2 CAD Model

Description

ON Semiconductor MC33179DR2 Low Power Quad Operational Amplifier

The ON Semiconductor MC33179DR2 is a high-performance quad operational amplifier that has been meticulously designed for a wide range of analog applications. This versatile component is widely recognized for its low power consumption and excellent voltage characteristics, making it an ideal choice for battery-powered devices and energy-efficient electronics.

The MC33179DR2 features four independent op-amp units in a single package, providing a compact solution for systems requiring multiple amplifiers. Each amplifier is capable of operating with a single or dual power supply, offering a broad range of supply voltages from +3.0V to +36V or ±1.5V to ±18V. This flexibility ensures the MC33179DR2 can be seamlessly integrated into various circuit designs without the need for additional components to adjust power levels.

One of the standout characteristics of the MC33179DR2 is its low input offset voltage, which minimizes errors and enhances overall accuracy in signal processing applications. Additionally, the device boasts a low input bias current and a high gain bandwidth product, which together contribute to its excellent performance in audio, instrumentation, and sensor interfaces.

The MC33179DR2 also features a low total harmonic distortion (THD), making it particularly suitable for high-fidelity audio applications where maintaining the integrity of the audio signal is paramount. Its high slew rate ensures that the amplifier can respond quickly to changes in the input signal, which is essential for applications requiring fast signal processing.

With its wide operating temperature range, the MC33179DR2 is built to perform reliably in diverse environments, from industrial settings to consumer electronics. The device is available in an SOIC-14 package, which is compatible with standard surface-mount technology (SMT) assembly processes, facilitating easy integration into printed circuit boards (PCBs).

In summary, the ON Semiconductor MC33179DR2 is a highly reliable and efficient quad operational amplifier that offers excellent performance for a variety of electronic applications. Its low power consumption, wide supply voltage range, and robust feature set make it a valuable component for designers looking to optimize their analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7885 $53.6550
70+ $1.4675 $102.7250
110+ $1.4216 $156.3760
150+ $1.3758 $206.3700
190+ $1.3299 $252.6810
255+ $1.1923 $304.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess