EN
  • EN
  • DE

MC74F374DW

Part No MC74F374DW
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description BUS DRIVER, F/FAST SERIES, 1-FUN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 480 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883643-MC74F374DW
Ultra Librarian 3D Model Ultra Librarian MC74F374DW CAD Model

Description

Product Overview: MC74F374DW from ON Semiconductor

The MC74F374DW is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by ON Semiconductor. This device is part of the 74F series, a family of logic devices known for their fast switching speeds and high current drive capability, making them ideal for a wide range of applications in modern digital systems.

Featuring a robust design, the MC74F374DW comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. The device offers eight edge-triggered D-type flip-flops with the same clock and clear functions, allowing for the synchronous storage and transfer of data upon a clock signal's rising edge.

The flip-flops in the MC74F374DW are true data type, meaning the data on the D-input is captured and held on the Q-output when the clock input is in a high state. This ensures reliable operation and data integrity in high-speed digital systems. Additionally, the device features a direct clear input that, when activated, resets all flip-flops, providing a convenient way to clear the device's contents and prepare it for new data.

Key specifications of the MC74F374DW include:

  • Supply Voltage Range: 4.5V to 5.5V
  • High-Performance Operation
  • Low Power Consumption
  • Fast Propagation Delays
  • Edge-Triggered D-Type Flip-Flops
  • Direct Clear Input
  • Output Drive Capability: 15 LSTTL Loads

This device is designed for use in a variety of applications, including:

  • Data storage and transfer
  • Control systems
  • Communication systems
  • Processors and computing equipment
  • Instrumentation and test equipment

The MC74F374DW is characterized for operation from 0°C to +70°C, ensuring reliable performance across a range of environmental conditions. Whether you're designing high-speed data paths, implementing control logic, or building a complex digital system, the MC74F374DW from ON Semiconductor is a dependable choice that combines speed, power efficiency, and functional design in a compact package.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess