EN
  • EN
  • DE

EU80574KJ041N

Part No EU80574KJ041N
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E5405 (2.0GHz LGA771) SLAP2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954511-EU80574KJ041N
Series *
Ultra Librarian 3D Model Ultra Librarian EU80574KJ041N CAD Model

Description

The Intel EU80574KJ041N is an embedded microprocessor targeted at applications requiring a blend of performance and power efficiency. This processor forms part of Intel's embedded solutions family, designed for reliable operation in a variety of environments.

Applications

  • Industrial automation systems
  • Networking and communication infrastructure
  • Medical devices and equipment
  • Digital signage and displays
  • Retail point-of-sale (POS) terminals

Features

  • Embedded architecture for robust performance
  • Low power consumption, making it suitable for battery-powered systems
  • Integrated graphics processing unit (GPU) for display functionality
  • Support for multiple operating systems, including embedded Linux and Windows Embedded
  • Advanced security features to protect against unauthorized access

Benefits

  • Improved system performance for demanding workloads
  • Extended battery life in mobile and portable devices
  • Reduced system cost due to integrated components
  • Enhanced security for sensitive data and applications
  • Increased reliability through robust design and manufacturing

Additional Details

The EU80574KJ041N is characterized by a specific clock speed and cache size, optimizing its processing capabilities. It is designed to operate within a wide temperature range, enhancing its suitability for industrial deployments. The processor also supports virtualization technologies, enabling the consolidation of multiple applications onto a single platform. Its compact form factor allows for integration into space-constrained environments. Detailed specifications regarding power consumption and thermal design power (TDP) are available in Intel's product documentation. Additionally, it supports various I/O interfaces for connectivity with peripherals and other system components. The product is engineered for long-term availability, ensuring sustained support for extended product lifecycles. Its advanced power management features contribute to minimizing energy consumption and reducing overall operating costs. The 'EU' prefix indicates that it is intended for the European market, but is available globally. It is likely a BGA (Ball Grid Array) package, as it is an embedded processor.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess