EN
  • EN
  • DE

MC74AC646N

Part No MC74AC646N
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description REGISTERED BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC646
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636505-MC74AC646N
Ultra Librarian 3D Model Ultra Librarian MC74AC646N CAD Model

Description

ON Semiconductor MC74AC646N Octal Transceiver and Register

The MC74AC646N is a versatile integrated circuit designed by ON Semiconductor, renowned for its high-quality electronic components. This octal transceiver and register is a pivotal element in digital communication and data processing, facilitating the bidirectional transmission of data between buses while also providing storage capabilities.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional data lines, allowing for efficient data flow in both directions.
  • Integrated Register: It comes with an onboard register that can be used to store data temporarily, enhancing the flexibility of data manipulation and control.
  • Non-Inverting Buffers: The transceiver features non-inverting buffers which ensure that the output data is the same as the input data.
  • Tri-State Outputs: The tri-state outputs enable the device to be disconnected from the bus during idle periods, reducing power consumption and preventing data collisions.
  • Multiple Operating Modes: The MC74AC646N supports various modes of operation, including data transceiver and storage modes, which can be selected via control inputs.
  • High-Speed Operation: Designed with speed in mind, this component is capable of operating at high frequencies, making it suitable for fast data communication environments.
  • Wide Operating Voltage Range: The device is compatible with a broad range of operating voltages, enhancing its adaptability to different system requirements.

Applications

The MC74AC646N is ideal for use in a variety of applications, including:

  • Bus interface and buffer applications in microprocessor and microcontroller-based systems.
  • Data communication equipment where bidirectional data flow and temporary data storage are required.
  • Peripheral device interfacing, ensuring seamless communication between core devices and additional hardware.

With its robust design and multifunctional capabilities, the MC74AC646N from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their digital communication systems. Its integration of a transceiver and register into a single package makes it a space-saving and cost-effective solution for complex electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess