EN
  • EN
  • DE

PS2861A-1

Part No PS2861A-1
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352228-PS2861A-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2861A-1 CAD Model

Description

The PS2861A-1 is a single-channel, high-speed optically coupled isolator manufactured by NEC. This device integrates an LED on the input side and a photodiode and signal processing circuit on the output side to achieve high-speed data transmission while providing galvanic isolation. The PS2861A-1 is designed for applications requiring fast data rates and robust isolation.

Applications

  • High-Speed Data Communication: Used in isolated communication interfaces, such as RS-485, CAN bus, and SPI.
  • Inverter Control: Providing isolation in inverter circuits where fast switching speeds are required.
  • Industrial Automation: Isolating high-speed control signals in automated systems to prevent ground loops and protect equipment.
  • Measurement Equipment: Ensuring accurate measurements by isolating sensitive measurement circuits from noisy environments.
  • Power Supplies: Used in power supplies to isolate control signals and feedback loops.

Features

  • Single-Channel Isolator: Contains one isolation channel in a single package.
  • High-Speed Data Transmission: Supports high data rates for fast signal transfer.
  • High Isolation Voltage: Offers high voltage isolation between the input and output.
  • Compact Package: Available in a small surface-mount package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits

  • Electrical Isolation: Prevents electrical noise and high voltages from damaging sensitive control circuits.
  • Improved System Performance: High-speed data transmission allows for faster and more efficient system operation.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces and control systems.
  • Compact Design: Saves board space due to the compact surface-mount package.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The PS2861A-1 typically comes in a small outline package (SOP). It operates within a specified temperature range. The forward current of the input LED is typically around 20mA, and the output is designed to interface with standard logic levels. Detailed specifications, including data rate, isolation voltage ratings, and switching characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess