Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Technology Mixed Technology
Number of Circuits 2
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073525-MC3423DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3423DR2 CAD Model

Description

The MC3423DR2 is a versatile overvoltage crowbar sensing circuit designed and manufactured by ON Semiconductor. This precision device is engineered to protect sensitive electronic equipment from hazardous overvoltage conditions. It is particularly suitable for use in power supply systems where it can detect and react to overvoltage events, thereby safeguarding the system components from potential damage.

Key Features

  • Overvoltage Protection: The MC3423DR2 is specifically designed to sense overvoltage conditions and quickly activate a crowbar mechanism, providing an efficient protective response to prevent damage to the electronic circuitry.
  • Adjustable Trigger Voltage: Users can adjust the trigger voltage by selecting external resistor values, offering flexibility to tailor the protection to various applications and voltage requirements.
  • Low Standby Current: The device ensures minimal power consumption when in standby mode, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Voltage Range: This circuit is capable of operating over a broad range of voltages, making it suitable for a variety of power supply designs.
  • High Accuracy: The MC3423DR2 provides high accuracy in overvoltage detection, ensuring reliable protection and system stability.

Applications

The MC3423DR2 is ideal for a range of applications where overvoltage protection is critical. This includes:

  • Switching power supplies
  • Motor control systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

With its compact SOP-8 package, the MC3423DR2 is easy to integrate into various circuit designs without requiring significant board space. It operates within a temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Conclusion

The ON Semiconductor MC3423DR2 is a robust and reliable solution for systems requiring accurate overvoltage detection and a fast protective response. Its adjustable trigger voltage, low standby current, and high accuracy make it an essential component for any power management design aimed at ensuring the longevity and safety of electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 90V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38CB
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB
Littelfuse Inc.
SIDACTOR BI 24V 50A QFN 3X3 2L
Lowest to $1.1611
ECAD model for SDP0242Q12FLRP
Littelfuse Inc.
SIDACTOR BI 90V 100A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38B
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention