EN
  • EN
  • DE

MC33560DTBR2G

Part No MC33560DTBR2G
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Power Management and Interface IC for Smartcard Readers and Couplers | IC PWR MANAGMENT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Smart Card Reader, Writer
Interface Microcontroller
Supply Voltage (V) 1.8V ~ 6.6V
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number MC33560
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1218431-MC33560DTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33560DTBR2G CAD Model

Description

ON Semiconductor MC33560DTBR2G Product Overview

The MC33560DTBR2G is a sophisticated integrated circuit designed by ON Semiconductor, tailored for the precise needs of power management applications. This versatile component is an excellent choice for designers looking for a reliable and efficient solution for their electronic products. The MC33560DTBR2G stands out due to its integration of multiple features into a single package, streamlining the design process and reducing the need for additional components.

Key Features

  • Power Management: The device is engineered to manage power efficiently, which is crucial for battery-operated devices and applications that require low power consumption.
  • Voltage Regulation: It includes a voltage regulator feature, ensuring stable operation across various loads and input voltages, thus providing consistent performance.
  • Thermal Protection: The MC33560DTBR2G is equipped with thermal protection mechanisms to prevent overheating, enhancing the reliability and longevity of the product.
  • Compact Design: The integrated circuit is packaged in a TSSOP-14 (Thin Shrink Small Outline Package - 14 pins), which is ideal for space-constrained applications.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Battery Management Systems
  • Smart Wearables

ON Semiconductor's MC33560DTBR2G is a testament to their commitment to high-quality and innovation. It ensures that power management is not only efficient but also secure, with built-in protection features. The compact form factor of the TSSOP-14 package makes it a great fit for modern, miniaturized electronic assemblies. Whether it's for consumer electronics or industrial applications, the MC33560DTBR2G is an excellent choice for any designer looking to enhance their product's power management system.

By integrating the MC33560DTBR2G into your design, you can rest assured that you are selecting a product that delivers performance, efficiency, and reliability, backed by the renowned expertise of ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1455 $61.7460
28+ $4.2227 $118.2356
43+ $4.0910 $175.9130
59+ $3.9582 $233.5338
76+ $3.8265 $290.8140
102+ $3.4304 $349.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess