EN
  • EN
  • DE

APA600-BG456I

Part No APA600-BG456I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 356 I/O 456BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 356
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 456-BBGA
Case / Package 456-PBGA (35x35)
Family Name APA600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911601-APA600-BG456I
Ultra Librarian 3D Model Ultra Librarian APA600-BG456I CAD Model

Description

The APA600-BG456I is a high-performance field-programmable gate array (FPGA) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This advanced programmable logic device is designed to meet the demands of complex digital systems, providing designers with the flexibility to create highly customized solutions.

Key Features:

  • High Logic Density: The APA600-BG456I comes with a dense logic architecture that allows for the implementation of large and complex digital circuits, making it ideal for sophisticated design projects.
  • System Performance: With its high-speed interconnects and system-level features, this FPGA enables fast data processing and efficient operation, which is critical for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the APA600-BG456I minimizes power consumption, making it suitable for portable and power-sensitive applications.
  • Robust Security Features: Security is a top priority, and this device includes features to protect against unauthorized access and tampering, ensuring the integrity of the system it's implemented in.
  • Wide Temperature Range: The industrial-grade version of this FPGA can operate in extreme temperature conditions, ranging from -40°C to 85°C, making it reliable in harsh environments.

Applications:

The APA600-BG456I is versatile enough to be used in a variety of sectors, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical equipment
  • Defense and aerospace electronics

Package and Availability:

This FPGA is available in a 456-pin BGA (ball grid array) package, ensuring a compact footprint and reliable connectivity for PCB integration. Check with Microchip Technology or authorized distributors for availability and ordering information.

Overall, the APA600-BG456I from Microchip Technology offers a powerful and secure solution for designers looking to leverage FPGA technology for their next project, ensuring both performance and adaptability.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $630.5985 $630.5985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess