EN
  • EN
  • DE

TSC5304DCH

Part No TSC5304DCH
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Description High Voltage NPN Transistor with Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841089-TSC5304DCH
Ultra Librarian 3D Model Ultra Librarian TSC5304DCH CAD Model

Description

The TSC5304DCH is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-frequency rectification and reverse polarity protection.

Applications:

  • Switching mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse polarity protection

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • High efficiency
  • RoHS compliant

Benefits:

  • Reduced power losses and improved efficiency
  • Reliable operation under high current conditions
  • Minimized switching losses in high-frequency circuits
  • Improved system performance

Additional Details:

The TSC5304DCH is typically available in a surface-mount package, such as a DO-214AA (SMB). Key electrical characteristics include the repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), and forward voltage (VF). The datasheet is crucial for determining the exact electrical parameters and thermal characteristics. Schottky diodes have a lower forward voltage drop than standard silicon diodes, leading to lower power dissipation and higher efficiency. However, they also tend to have higher reverse leakage current. Therefore, it's critical to consider both factors when selecting a Schottky diode. Correct thermal management, including adequate heat sinking, is essential to ensure reliable operation at high currents. Proper circuit design, adhering to the specifications outlined in the manufacturer's datasheet, is crucial for optimal performance and longevity.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess