EN
  • EN
  • DE

MC33341DR2

Part No MC33341DR2
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description Battery Charger Controller 50mA 8-Pin SOIC N T/R / IC CTRLR BATTERY FAST CHRG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Maximum Supply Voltage 16V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 022658-MC33341DR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC33341
Introduction Date December 11, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33341DR2 CAD Model

Description

ON Semiconductor MC33341DR2 Battery Charge Controller

The ON Semiconductor MC33341DR2 is a highly sophisticated battery charge controller designed to cater to the needs of advanced rechargeable battery applications. This integrated circuit (IC) is optimized for precision charging and longevity of batteries, making it an ideal choice for a wide range of products, from portable consumer electronics to industrial systems.

Key Features

  • Precision Voltage Regulation: The MC33341DR2 offers precise voltage regulation, ensuring that the battery is charged to its optimal voltage level, enhancing the performance and extending the life of the battery.
  • Programmable Current Control: With its programmable current control feature, the device allows for the customization of the charging process according to the specific requirements of the battery type being used.
  • High-Efficiency Operation: The controller is engineered for high-efficiency charging, reducing energy waste and ensuring that the maximum amount of power is transferred to the battery.
  • Thermal Protection: Built-in thermal protection safeguards the device and the battery from potential damage due to overheating during the charging process.
  • Automatic Power-Down: The MC33341DR2 includes an automatic power-down feature that minimizes power consumption once the battery is fully charged.
  • Low Power and Low Voltage Operation: Designed to operate at low power and low voltage, the device is particularly suited for portable applications where power efficiency is crucial.

Applications

The versatility of the MC33341DR2 makes it suitable for a broad array of applications including, but not limited to:

  • Smartphone and Tablet Charging Systems
  • Laptop and Portable Computer Power Management
  • Industrial Charging Systems
  • Portable Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

The ON Semiconductor MC33341DR2 is available in a compact SOIC-8 package, providing a space-saving solution for modern electronic devices. Its robust design and advanced features ensure reliable and efficient battery management for designers looking to integrate a high-quality charging controller into their products.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess