EN
  • EN
  • DE

MC33179D

Part No MC33179D
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP QUAD LOW PWR/NS 14-SOIC / General Purpose Amplifier 4 Circuit 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.7mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MC33179
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 635580-MC33179D
Ultra Librarian 3D Model Ultra Librarian MC33179D CAD Model

Description

ON Semiconductor's MC33179D: Low Power, Low Noise Quad Operational Amplifier

The MC33179D from ON Semiconductor is a highly integrated circuit that features four independent operational amplifiers (op-amps) in a single package. This device is designed for a broad range of applications, including consumer electronics, industrial control systems, and automotive applications, where low power consumption and reduced noise are critical.

Key Features:

  • Low Voltage Operation: The MC33179D operates at a supply voltage range of 3V to 36V, making it versatile for both single and dual supply operations. This flexibility allows it to be used in a variety of electronic circuits without the need for additional power regulation components.
  • Low Noise Performance: With its low noise density of 4.5 nV/√Hz at 1 kHz, the MC33179D provides excellent signal fidelity, which is essential for audio applications and precision measurement instruments.
  • Low Distortion: The device also offers low total harmonic distortion plus noise (THD+N), ensuring clear and accurate signal amplification, which is particularly important in high-fidelity audio systems.
  • High Gain Bandwidth Product: The MC33179D boasts a gain bandwidth product of 5 MHz, which allows for a wide frequency response. This makes it suitable for applications that require fast signal processing.
  • Output Short-Circuit Protection: The op-amps are equipped with output short-circuit protection, enhancing the reliability and robustness of the device in the event of a fault condition.

Applications:

The MC33179D is adept at handling a multitude of applications that require low noise and low power operation. These include:

  • Audio processing equipment such as mixers and amplifiers
  • Sensor signal conditioning
  • Active filters and oscillators
  • Battery-powered devices
  • Automotive electronics

Package and Quality:

The device is offered in a compact SOIC-14 package, which is ideal for space-constrained applications. ON Semiconductor is committed to high-quality standards, and the MC33179D is no exception, ensuring reliable performance across its operational lifespan.

In summary, the MC33179D operational amplifier from ON Semiconductor is an excellent choice for designers looking for a low-power, low-noise solution that does not compromise on performance. Its wide voltage range, protection features, and low distortion make it a versatile component for a myriad of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2806 $50.5080
385+ $0.2629 $101.2165
595+ $0.2540 $151.1300
850+ $0.2363 $200.8550
1,100+ $0.2274 $250.1400
1,375+ $0.2185 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess