EN
  • EN
  • DE

MAX408EUE+

Part No MAX408EUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703554-MAX408EUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX408EUE+ CAD Model

Description

Maxim Integrated's MAX408EUE+ Product Overview

The MAX408EUE+ from Maxim Integrated is a high-performance, low-power, quad operational amplifier that is designed to provide a perfect blend of efficiency and precision for a wide array of applications. This device operates from a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±18V, making it a versatile choice for both industrial and consumer applications.

Featuring a high slew rate of 0.5V/µs and a gain-bandwidth product of 1MHz, the MAX408EUE+ is capable of handling fast signal changes with ease, making it ideal for filters, amplifiers, and other signal processing tasks. Its low input bias current of 10nA and low offset voltage of 500µV ensure precision in measurement and control systems.

The MAX408EUE+ comes in a 16-pin TSSOP package, which is ideal for space-constrained applications. It is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments. The device also features a low quiescent current of 375µA per amplifier, contributing to energy efficiency in battery-powered devices.

With its low-input noise voltage of 28nV/√Hz, the MAX408EUE+ is suitable for audio processing and other noise-sensitive applications. Its high input impedance makes it easy to integrate into a variety of circuits without loading down the source.

For designers looking for a robust op-amp with good accuracy and low power consumption, the MAX408EUE+ offers a compelling solution. Whether it's being used in sensor interfaces, portable devices, or industrial control systems, this operational amplifier from Maxim Integrated is engineered to deliver consistent, high-quality performance.

To sum up, the MAX408EUE+ is a reliable, efficient, and precise quad operational amplifier that meets the demands of a multitude of electronic applications. Its combination of features ensures that it can be a go-to component for engineers seeking to optimize their designs for both power and performance.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess