Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog
Applications General Purpose
Supply Voltage (V) 10V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MC33035
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218125-MC33035DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC33035DWR2 CAD Model

Description

ON Semiconductor MC33035DWR2 Brushless DC Motor Controller

The MC33035DWR2 is a high-performance brushless DC motor controller designed and manufactured by ON Semiconductor. This sophisticated device is engineered to provide precise and efficient control of brushless DC motors, making it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.

At the heart of the MC33035DWR2 lies a comprehensive feature set that enables it to handle complex motor control tasks with ease. It incorporates a fixed-frequency, pulse-width modulation (PWM) controller, along with an internal voltage regulator that maintains stability and performance across varying power supply conditions. This ensures that the motor operates smoothly, with reduced noise and improved energy efficiency.

The controller is designed with versatility in mind, supporting both sensor and sensorless motor control strategies. For sensor-based applications, it offers hall sensor inputs that provide precise rotor position feedback, which is crucial for accurate commutation and optimal motor performance. In sensorless configurations, the MC33035DWR2 can utilize back-EMF techniques to control the motor, eliminating the need for external sensors and reducing system complexity and cost.

Protection features are also a key aspect of the MC33035DWR2's design. It includes undervoltage lockout, overcurrent protection, and thermal shutdown circuitry to safeguard the motor and controller from potential damage due to abnormal operating conditions. These protective measures enhance the reliability and longevity of the motor system.

The device is packaged in a wide-body, 24-lead SOIC (DWR2) package, which allows for a compact footprint on printed circuit boards (PCBs) and simplifies the integration process. This packaging also facilitates better heat dissipation, contributing to the overall durability and performance of the controller.

Overall, the ON Semiconductor MC33035DWR2 stands out as a robust and flexible solution for brushless DC motor control. Its combination of advanced control algorithms, multiple control modes, and protective features make it a top choice for designers seeking to optimize their motor-driven systems.

You May Also Be Interested in

Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5091 $57.7093
48+ $2.3504 $112.8192
74+ $2.2710 $168.0540
107+ $2.1122 $226.0054
138+ $2.0328 $280.5264
173+ $1.9534 $337.9382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,970 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention