EN
  • EN
  • DE

MC1496PG

Part No MC1496PG
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC MOD/DEMODULTR BALANCED 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Modulator/Demodulator
Frequency 300MHz
RF Type FM
Case / Package 14-PDIP
Win Source Part Number 144053-MC1496PG
Ultra Librarian 3D Model Ultra Librarian MC1496PG CAD Model

Description

ON Semiconductor MC1496PG Balanced Modulator/Demodulator IC

The MC1496PG from ON Semiconductor is a versatile integrated circuit designed for balanced modulation and demodulation applications. This monolithic transistor array is well-suited for an array of communication systems, offering reliable performance in both analog and digital modulation schemes. The device is capable of functioning with excellent carrier suppression, making it an ideal choice for sophisticated communication systems where signal integrity is paramount.

Built using a time-tested design, the MC1496PG has been a staple in the industry, known for its durability and consistency. The IC operates over a wide frequency range, which makes it suitable for applications such as amplitude modulation (AM), frequency modulation (FM), phase modulation (PM), and various forms of pulse modulation. Its versatility is further highlighted by its use in product detectors, synchronous detectors, and DC balanced modulators/demodulators.

The MC1496PG features a double-balanced mixer configuration that ensures a high degree of isolation between the input and output ports. This characteristic is crucial in preventing feedback-related issues and maintaining the integrity of the signal processing. The device also boasts a high carrier rejection ratio, which minimizes the potential for carrier leakage and enhances the overall performance of the communication system.

Designed with the user in mind, the MC1496PG comes in a 14-pin DIP (Dual In-line Package) making it easy to integrate into a wide range of electronic circuits. It requires a minimal number of external components, which simplifies the design and reduces the overall cost of the system. The IC is characterized by its low power consumption, which is an essential feature for battery-powered devices or systems where energy efficiency is a concern.

Overall, the ON Semiconductor MC1496PG Balanced Modulator/Demodulator IC is a reliable and cost-effective solution for designers looking to implement modulation or demodulation functions in their communication systems. Its long-standing presence in the market is a testament to its performance, making it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1378 $51.2010
110+ $0.9336 $102.6960
170+ $0.9044 $153.7480
230+ $0.8752 $201.2960
300+ $0.8461 $253.8300
400+ $0.7585 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,659 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess