EN
  • EN
  • DE

MC14584BDG

Part No MC14584BDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Schmitt Trigger | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.6V ~ 4.6V
Logic Level - High 3.4V ~ 10.5V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 4584
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1217989-MC14584BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14584BDG CAD Model

Description

ON Semiconductor MC14584BDG - Hex Schmitt Trigger

The MC14584BDG is a versatile hex Schmitt trigger integrated circuit designed for waveform shaping, noise filtering, and building robust digital circuits with enhanced noise immunity. Manufactured by ON Semiconductor, this device features six independent Schmitt triggers in a single package, making it an ideal choice for a wide range of applications in consumer electronics, automotive, and industrial control systems.

Key Features:

  • Logic Type: CMOS
  • Number of Circuits: 6
  • Input Type: Schmitt Trigger
  • Output Type: Standard
  • Voltage - Supply: 3V to 18V
  • Current - Quiescent (Max): 1µA
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Product Description:

The MC14584BDG is a high-performance hex Schmitt trigger that operates over a broad voltage range from 3V to 18V. This makes it compatible with various logic levels, allowing for flexible integration into different system voltages. Its Schmitt trigger inputs have hysteresis voltage between the positive-going and negative-going input thresholds, which is determined by the supply voltage. This hysteresis feature significantly enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.

The device is offered in a compact SOIC-14 package, ensuring a minimal footprint on printed circuit boards. With a very low current consumption of just 1µA in the quiescent state, it is an energy-efficient solution for portable and battery-operated devices. The MC14584BDG operates reliably over an extended temperature range from -55°C to +125°C, enabling its use in harsh environments.

ON Semiconductor's commitment to quality ensures that the MC14584BDG meets stringent industry standards for performance and reliability. Whether you're designing a simple debounce circuit or a complex digital system requiring high noise immunity, the MC14584BDG is an excellent choice for your design needs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4474 $51.4510
275+ $0.3671 $100.9525
425+ $0.3556 $151.1300
585+ $0.3441 $201.2985
755+ $0.3327 $251.1885
1,010+ $0.2983 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess