EN
  • EN
  • DE

VT1323MFQX

Part No VT1323MFQX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number VT1323
Standard Package 2,500 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1104270-VT1323MFQX
Ultra Librarian 3D Model Ultra Librarian VT1323MFQX CAD Model

Description

Maxim Integrated Product: VT1323MFQX Overview

The VT1323MFQX is a cutting-edge integrated circuit product from Maxim Integrated, a globally recognized leader in the development of innovative analog and mixed-signal products. This high-performance chip is designed to cater to a wide range of applications, including but not limited to, automotive systems, industrial controls, and high-end consumer electronics.

Key Features

  • High Precision: The VT1323MFQX is engineered for accuracy, providing precise control and measurement capabilities essential for critical applications.
  • Robust Performance: Built to withstand harsh environments, this product offers reliable performance under extreme conditions, making it suitable for automotive and industrial use.
  • Power Efficiency: Maxim Integrated's focus on power management is evident in the VT1323MFQX, which is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices.
  • Compact Design: The small footprint of the VT1323MFQX allows for its integration into space-constrained applications, providing powerful functionality without compromising on space.
  • Integration: This chip integrates multiple functions and features, reducing the need for additional components and simplifying the overall design process for system designers.

Applications

The versatility of the VT1323MFQX makes it an ideal choice for a diverse array of applications. Its robustness and precision are particularly beneficial in the automotive sector, where it can be used in engine control units, sensor interfaces, and safety mechanisms. In the industrial domain, it finds its place in automation systems, process control, and monitoring equipment. The chip's power efficiency and compact size also make it well-suited for portable consumer electronics, such as smartphones, tablets, and wearable devices.

Technical Specifications

The VT1323MFQX boasts a wide operating temperature range, high input impedance, and low output noise. It may also feature multiple channels, various communication interfaces (such as I2C, SPI, etc.), and support for different voltage levels to ensure compatibility with a multitude of other components and systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their customer support.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess