ON Semiconductor MC14071BDR2G Overview
The ON Semiconductor MC14071BDR2G is a high-performance CMOS Quad 2-Input OR Gate integrated circuit, designed to deliver reliable logic operations for a wide range of applications. This device is part of the MC14000 series, which is renowned for its low power consumption and high noise immunity, characteristics that are typical of CMOS integrated circuits.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: 6.8 mA
- Voltage - Supply: 3V ~ 18V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.154", 3.90mm Width)
- Packaging: Tape & Reel (TR)
Performance and Quality
The MC14071BDR2G boasts a wide operating voltage range from 3V to 18V, making it versatile for use in various systems with different power requirements. The device ensures consistent performance over the full operating temperature range of -55°C to 125°C, making it suitable for industrial-grade applications that demand high reliability under extreme conditions.
Applications
With its four independent 2-input OR gates, the MC14071BDR2G can be used in a variety of digital applications. It is ideal for implementing logic functions in electronic circuits, such as control systems, data processing, computers, and telecommunications. Additionally, due to its low power consumption, it is well-suited for battery-operated devices and portable electronics.
Reliability and Compliance
The MC14071BDR2G is designed with ON Semiconductor's commitment to quality and reliability. The device is compliant with the RoHS Directive, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. Furthermore, the surface mount SOIC packaging allows for efficient assembly in automated SMT lines, providing a practical solution for high-volume production.
In summary, the ON Semiconductor MC14071BDR2G is a versatile and reliable component for designers looking to implement OR logic functions with low power consumption and a wide range of operating conditions.