EN
  • EN
  • DE

MAX8775ETJ+T

Part No MAX8775ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR GRAPHICS 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supplies
Operating Supply Current 1.5mA
Supply Voltage - Operating 4 V to 26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 118323-MAX8775ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX8775ETJ+T CAD Model

Description

Maxim Integrated MAX8775ETJ+T Voltage Regulator

The MAX8775ETJ+T from Maxim Integrated is a high-performance, step-down voltage regulator specifically designed to meet the rigorous demands of powering advanced electronic circuits. This component is an integral part of power management systems, providing a stable and efficient power supply to sensitive electronic devices.

Key Features:

  • High Efficiency: The MAX8775ETJ+T boasts an excellent efficiency rate, which minimizes power loss and heat generation, making it suitable for compact and high-density applications.
  • Adjustable Output Voltage: This voltage regulator allows for an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications and with various peripherals that may require different voltage levels.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and the system it powers from potential damage due to excessive heat.
  • Small Footprint: Packaged in a compact 32-pin thin QFN (5mm x 5mm) package, the MAX8775ETJ+T saves valuable board space, which is critical in modern, space-constrained electronic designs.
  • Low Quiescent Current: The device is designed to draw a minimal amount of current when in standby mode, thereby conserving battery life in portable applications.

Applications:

The versatility and robustness of the MAX8775ETJ+T make it an ideal choice for a variety of applications, including:

  • Notebook computers
  • Netbooks and ultraportable devices
  • Portable media players
  • Networking and telecommunications equipment
  • Other battery-powered devices

With its precision voltage regulation, the MAX8775ETJ+T ensures that sensitive electronic components receive a consistent power supply, thereby enhancing system reliability and performance. It is designed to work seamlessly in systems that demand low voltage, high current, and high efficiency, making it a go-to solution for power management in cutting-edge electronics.

Maxim Integrated's commitment to quality and performance is evident in the MAX8775ETJ+T, making it a smart choice for designers looking to optimize their power management strategy while maintaining a compact device footprint.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5255 $63.1530
14+ $8.6371 $120.9194
21+ $8.3668 $175.7028
29+ $8.0966 $234.8014
37+ $7.8274 $289.6138
50+ $7.0178 $350.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess