EN
  • EN
  • DE

BZV85-C18,133

Part No BZV85-C18,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 17.95V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Voltage - Zener (Nom) (Vz) 17.95V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 50nA @ 12.5V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 079779-BZV85-C18,133
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV85-C18,133 CAD Model

Description

The BZV85-C18,133 is a robust, high-performance zener diode designed and manufactured by NXP Semiconductors. This electronic component is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to ensure stable operation of electronic circuits. The "C18" in its name indicates a nominal zener voltage of 18 volts, making it suitable for a range of circuit designs that require this specific voltage level for operation.

Key Features

  • Nominal Zener Voltage: 18V with a tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Power Dissipation: Capable of dissipating up to 1.3 watts of power, which allows it to handle moderate levels of current without overheating.
  • Package: Through-hole DO-41 glass package, which is widely used and allows for easy mounting on printed circuit boards (PCBs).
  • Operating Temperature Range: -55°C to +175°C, making it suitable for use in a wide range of environmental conditions.
  • Thermal Resistance: Low dynamic resistance and good thermal conductivity ensure reliability and longevity of the device under typical operating conditions.

Applications

The BZV85-C18,133 zener diode is versatile and can be used in various applications, including:

  • Power supply circuits as a voltage regulator or reference.
  • Protection circuits to prevent overvoltage conditions.
  • Switching operations where stable voltage is crucial.
  • Electronic equipment where precise voltage control is necessary.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV85-C18,133 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of NXP products. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Ordering Information

The BZV85-C18,133 is available for order under its specific part number, which includes a 133 suffix to identify the packaging and quantity. For detailed ordering and pricing information, customers should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9859 $59.8590
24+ $4.9115 $117.8760
37+ $4.7581 $176.0497
51+ $4.6047 $234.8397
65+ $4.4511 $289.3215
87+ $3.9907 $347.1909
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess