EN
  • EN
  • DE

MC14538BDWG

Part No MC14538BDWG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 95NS 16SOIC  /  Monostable Multivibrator 95 ns 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr onsemi
Series 4000B
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95 ns
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14538
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14538BDWGOS,ONSONSMC14538BDWG,2156-MC14538BDWG-OS,MC14538BDWG-ND
Standard Package 47
Win Source Part Number 1025310-MC14538BDWG
Ultra Librarian 3D Model Ultra Librarian MC14538BDWG CAD Model

Description

The MC14538BDWG from ON Semiconductor is a high-performance, dual retriggerable/resettable monostable multivibrator. This integrated circuit (IC) is designed to offer precision timing capabilities, essential for a broad range of electronic applications. Featuring two independent monostable multivibrators in a single package, this device is a versatile component for timing, delay, gating, and pulse generation functions.

Key Features

  • Wide Supply Voltage Range: The MC14538BDWG operates over a supply voltage range from 3 V to 15 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Retriggerable/Resettable Functionality: Each multivibrator can be triggered by either a rising or falling edge of an input signal, and the output pulse duration can be extended by retriggering the device. Additionally, the output can be reset to its initial state at any time.
  • Adjustable Pulse Width: The output pulse width is determined by external timing components (resistor and capacitor), providing flexibility to generate a wide range of time delays.
  • High Output Current: Capable of sourcing or sinking up to 100 mA, the MC14538BDWG can directly drive loads or interface with other logic families.
  • Output Pulse Width Range: It offers a pulse width range from a few nanoseconds to several hours, accommodating various application requirements.
  • Separate Reset Inputs: Each multivibrator has an individual reset input, allowing for precise control over the timing sequences.

Applications

The MC14538BDWG is ideal for application in timing circuits, pulse generators, delayed timers, and as a part of digital logic systems where accurate time delays or one-shot pulse generation is required. It is commonly used in industrial controls, instrumentation, and communication systems.

Package and Quality

Enclosed in a 16-pin SOIC (Small Outline Integrated Circuit) package, the MC14538BDWG ensures a compact footprint on printed circuit boards (PCBs). ON Semiconductor's commitment to quality is evident in this product's design and manufacturing, making it a reliable choice for both hobbyist and industrial applications.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7085 $53.1375
175+ $0.5813 $101.7275
270+ $0.5631 $152.0370
370+ $0.5450 $201.6500
475+ $0.5268 $250.2300
640+ $0.4723 $302.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,735 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess