EN
  • EN
  • DE

1689695

Part No 1689695
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB9F DB9F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Female
Number of Rows 2
Mounting Type Panel Mount
Shielding Shielded
Contact Finish Gold
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623811-1689695
Ultra Librarian 3D Model Ultra Librarian 1689695 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
HARTING
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Amphenol CONEC
D Subminiature Connector, 50 Con
Need more? Email Us
Amphenol CONEC
CONN D-SUB
Need more? Email Us
Phoenix Contact
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Amphenol
CONN DSUB ADAPTER DB37F DB37M
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB25F DB25F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us
NorComp Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess