Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose RF Measuring Receiver
Frequency 800MHz to 2.7GHz
RF Type CDMA, GSM, TDMA, WCDMA
Case / Package 8-MSOP
Win Source Part Number 122057-LT5504EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5504EMS8#TRPBF CAD Model

Description

Product Overview: LT5504EMS8#TRPBF

The LT5504EMS8#TRPBF is a high-performance RF Power Detector manufactured by Linear Technology, designed to deliver accurate and reliable performance for a wide range of RF and IF signal detection applications. This versatile component is an essential building block in communication systems, test equipment, and power monitoring circuits for wireless devices.

Key Features

  • Frequency Range: The LT5504EMS8#TRPBF operates over a broad frequency spectrum, making it suitable for various applications, from base stations to portable devices.
  • Dynamic Range: It offers an excellent dynamic range, ensuring precise detection and measurement of both low-level and high-level signals without the need for external components or complex calibration.
  • Linear-in-dB Response: The device provides a linear-in-dB output voltage that is directly proportional to the input signal power, simplifying the design of RF power measurement systems.
  • Temperature Stability: Engineered for consistent performance, the LT5504EMS8#TRPBF maintains its accuracy across a wide temperature range, which is critical for reliable operation in varying environmental conditions.
  • Low Supply Voltage: It operates with a low supply voltage, making it an energy-efficient choice for battery-powered applications.
  • Compact Package: Housed in a small MSOP-8 package, this product is ideal for space-constrained designs, allowing for high-density circuit board layouts.

Applications

The LT5504EMS8#TRPBF is designed for use in a variety of applications, such as:

  • Mobile and wireless infrastructure
  • RSSI (Received Signal Strength Indication) for signal strength metering
  • Logarithmic amplifiers
  • Power monitoring in transmitters and receivers
  • Automatic gain control (AGC) systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5504EMS8#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead-free, reflecting Linear Technology's dedication to environmental responsibility.

With its robust feature set and reliable operation, the LT5504EMS8#TRPBF from Linear Technology stands out as a top choice for designers seeking a high-quality RF power detector for their next project.

You May Also Be Interested in

Analog Devices Inc.
Dual IF Receiver
Lowest to $5.8253
ECAD model for AD6643BCPZRL7-250
Broadcom Limited
50 Watt High Power SPDT Switch with LNA Module | IC SPDT SW LNA 2025MHZ 24MCOB
Need more? Email Us
ECAD model for ALM-12124-TR1G
NXP / Nexperia
Multistandard hybrid IF processing
Need more? Email Us
ECAD model for TDA9898HL
Analog Devices Inc.
SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 11.4 - 13.2 GHz OUTPUT | IC MULTIPLIER ACTIVE X4 24-QFN
Lowest to $120.2000
ECAD model for HMC695LP4E
Analog Devices Inc.
IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $52.8300
ECAD model for HMC493LP3ETR
Analog Devices Inc.
IC MULTIPLIER X2 24-QFN
Lowest to $73.8637
ECAD model for HMC575LP4
Analog Devices Inc.
GaAs HBT PROGRAMMABLE 5-BIT COUNTER, DC - 2.2 GHz | RF HBT PROG 5BIT COUNTER 24QFN
Lowest to $77.1839
ECAD model for HMC394LP4
SANYO Semiconductor (U.S.A) Corporation
FM IF Amplifier for Car Radio
Need more? Email Us
ECAD model for LA1150N
Analog Devices Inc.
GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 4 - 8 GHz INPUT | IC DOUBLER PASSIVE FREQ 8-MSOP
Lowest to $12.7963
ECAD model for HMC204MS8G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention