Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HMN
Package Bulk
Connector Type Module without Contacts
Gender Male
Number of Positions 2
Termination Style Crimp
Voltage Rating 1000V
Current Rating (Amps) 100A
Contact Type CNM
Temperature Range - Operating -40°C ~ 125°C
Housing Material Polycarbonate (PC)
Material Flammability Rating EN45545
Base Product Number HMN-D
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1314819-HMN-D2-MC
Ultra Librarian 3D Model Ultra Librarian HMN-D2-MC CAD Model

Description

The HMN-D2-MC is a male connector module designed by TE Connectivity AMP Connectors.

  • Type: It is a heavy-duty connector insert.
  • Positions: features two positions.
  • Termination Style: has a crimp termination style.
  • Housing Material: The connector module is made of polycarbonate (PC) housing material.
  • Flammability Rating: has a material flammability rating of EN45545.
  • Voltage Rating: has a voltage rating of 1000V.
  • Current Rating: has a current rating of 100A.
  • Temperature Range: The temperature range for operating the connector module is -40°C to 125°C.
  • Contact Type: The contact type is CNM.
  • Contact Finish and Material: The contact finish and contact material are unspecified.
  • Summary: The HMN-D2-MC is a reliable and durable connector module that is suitable for use in various heavy-duty applications.

You May Also Be Interested in

Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
ECAD model for 2003390000
HARTING
CABLE SEALING EMC M25 X 1,5 HAN / Connector EMC Cable Gland
Need more? Email Us
ECAD model for 19620005058
TE Connectivity
Need more? Email Us
ECAD model for H6B-SDR-2M20
TE Connectivity
T2192503101-000 / Male Module without Contacts 1 Position Crimp
Need more? Email Us
ECAD model for T2192503101-000
TE Connectivity
Need more? Email Us
ECAD model for HE-006-F
TE Connectivity
Need more? Email Us
ECAD model for H48B-AD-LB
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
TE Connectivity
Need more? Email Us
ECAD model for HEEE-072-M
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
ECAD model for 1412600

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention