EN
  • EN
  • DE

UBA2012T/N2

Part No UBA2012T/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398058-UBA2012T/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2012T/N2 CAD Model

Description

The UBA2012T/N2 is a cutting-edge Integrated Circuit (IC) developed by NXP Semiconductors, designed specifically for driving fluorescent lamps with high efficiency and reliability. This versatile component is an ideal solution for Compact Fluorescent Lamps (CFLs) and linear fluorescent Tube Lights (TLs), providing an enhanced lighting experience in both residential and commercial settings.

Key Features

  • High Voltage Capability: The UBA2012T/N2 is engineered to withstand and manage high voltages, making it suitable for direct lamp operation without the need for a transformer, thus simplifying the design and reducing overall system costs.
  • Integrated Half-Bridge Controller: This IC incorporates a half-bridge control circuit, which is essential for driving the lamp efficiently, ensuring optimal performance and extending the lamp's lifespan.
  • Programmable Preheat and Ignition: To enhance lamp startup and reduce wear, the UBA2012T/N2 features programmable preheat and ignition modes. This ensures a gentle start for the lamp, preserving the electrodes and contributing to a longer lamp life.
  • Protection Features: It includes various protection mechanisms like over-temperature protection, under-voltage lockout, and overcurrent protection. These features safeguard the IC and the lamp against potential damage from abnormal operating conditions.

Applications

The UBA2012T/N2 is primarily used in lighting applications, including:

  • Energy-saving CFLs
  • TL lighting for offices, shops, and homes
  • High-frequency lighting systems

Technical Specifications

  • Supply Voltage: The IC operates over a wide supply voltage range, accommodating various power supply configurations.
  • Frequency Management: It supports a high-frequency lamp operation, which results in improved efficiency and reduced electromagnetic interference (EMI).
  • Package: The UBA2012T/N2 is available in a compact SO16 package, making it suitable for space-constrained applications.

With its robust design and advanced features, the UBA2012T/N2 from NXP Semiconductors stands out as a superior choice for manufacturers looking to develop reliable and energy-efficient lighting solutions.

You May Also Be Interested in

Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess