EN
  • EN
  • DE

MC14511BDG

Part No MC14511BDG
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration 7 Segment
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 135013-MC14511BDG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14511BDG CAD Model

Description

The MC14511BDG is a versatile BCD (Binary Coded Decimal) to seven-segment latch/decoder/driver designed by ON Semiconductor, intended for use in various display applications. This IC (Integrated Circuit) is particularly adept at converting binary coded decimal numbers into corresponding seven-segment display formats, thereby enabling the representation of numerical values on digital displays.

Key Features:

  • Operating Voltage Range: The device operates effectively within a voltage range of 3 to 18 volts, making it suitable for a wide array of applications from low-power handheld devices to industrial control panels.
  • Drive Capability: It has the capacity to directly drive a common-cathode LED display. Each segment output is capable of sourcing up to 25 mA, allowing for bright and clear display without the need for external drivers.
  • Latch Storage: The inclusion of latches on each of the four BCD inputs ensures that the display remains stable. The latched information is used to decode and drive the seven-segment display, providing a consistent and reliable visual output.
  • Interfacing Flexibility: It can be easily interfaced with microprocessors, and the multiple input and output configurations offer flexibility in design for a variety of applications.
  • Phased Out Blank (POB) Control: This feature allows for the blanking of the display during its non-active phase without affecting the stored data within the latches.
  • Additional Outputs: The device includes a ripple-blanking output (RBO) and a lamp test (LT) input for testing display functionality and for cascading multiple devices when creating larger display systems.

Applications:

The MC14511BDG is ideal for use in digital clocks, electronic meters, calculators, and any other system that requires numeric displays. Its robust design and ease of use make it a go-to choice for engineers and designers looking to implement reliable and efficient display solutions in their electronic projects.

Package and Quality:

Encased in a SOIC-16 package, the MC14511BDG promises a compact footprint on printed circuit boards, providing a space-efficient solution without compromising performance. ON Semiconductor ensures high standards of quality and reliability for their products, and the MC14511BDG is no exception, meeting stringent industry requirements.

You May Also Be Interested in

Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8727 $56.1810
70+ $1.5366 $107.5620
105+ $1.4886 $156.3030
140+ $1.4405 $201.6700
180+ $1.3925 $250.6500
245+ $1.2485 $305.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess